TDK U.S.A. Corporation Fixed Inductors MHQ0402P2N5ST000

Description
2.5nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet
Description
2.5nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - MHQ0402P2N5ST000-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
MHQ0402P2N5ST000-ND
Fixed Inductors MHQ0402P2N5ST000-ND
2.5nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)

2.5nH Unshielded Multilayer Inductor 200mA 400mOhm Max 01005 (0402 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number MHQ0402P2N5ST000-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Configuration Fixed
DCR 0.4000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402AF Ferrite Chip Inductors - 0402AF-330 0402AF-330XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-301R5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1.5 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 486-3119-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details