TE Connectivity Power Inductors 3-2176637-3

Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 9.7 Inductance (MICHEN) : 390 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 9.7 Inductance (MICHEN) : 390 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 3-2176637-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
3-2176637-3
Power Inductors 3-2176637-3
Dimensions Product Height : 2.6 MM  [.102 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.2 MM  [.125 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 90 DC Resistance (OHM) : 9.7 Inductance (MICHEN) : 390 Passive Component Tolerance (PCT) : 10 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 2.6 MM  [.102 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.2 MM  [.125 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 90
  • DC Resistance (OHM) : 9.7
  • Inductance (MICHEN) : 390
  • Passive Component Tolerance (PCT) : 10

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171333P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171333P
Surface Mount Inductors 171333P
Power Inductor SMD 3627 390UH 10%

Power Inductor SMD 3627 390UH 10%

Supplier's Site
Surface Mount Inductors - 171331 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171331
Surface Mount Inductors 171331
TE Connectivity 3627453226391K

TE Connectivity 3627453226391K

Supplier's Site
Surface Mount Inductors - 171333 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171333
Surface Mount Inductors 171333
TE Connectivity 3627453226391K

TE Connectivity 3627453226391K

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 3-2176637-3 171333P 171331
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 390 microH 390 microH 390 microH
Inductance Tolerance 10 (+/- %)
DCR 9.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176639-8 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 22 microH
View Details
High Frequency & RF Inductors - 3-2176075-5 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0035 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Fixed Inductors - 1712-3627575047C6R8MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMD 100uH 1.1A Inductor and Choke - 71-3631B101LL - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 100 microH
Inductance Tolerance 15 (+/- %)
Lead Style SMD/SMT
View Details
3 suppliers