TDK Corporation EMI/RFI Filters (LC, RC Networks) - MEM2012S50R0T001 MEM2012S50R0T001

Description
Manufacturer: TDK Corporation Win Source Part Number: 884538-MEM2012S50R0T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 mA 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MEM2012S50R0T-ND, MEM2012S50R0T, 445-6201-6, 445-6201-1, 445-6201-2
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 884538-MEM2012S50R0T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 mA 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MEM2012S50R0T-ND, MEM2012S50R0T, 445-6201-6, 445-6201-1, 445-6201-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MEM2012S50R0T001
MEM2012S50R0T001
EMI/RFI Filters (LC, RC Networks) - MEM2012S50R0T001 MEM2012S50R0T001
Manufacturer: TDK Corporation Win Source Part Number: 884538-MEM2012S50R0T 001 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 mA 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: MEM2012S50R0T-ND, MEM2012S50R0T, 445-6201-6, 445-6201-1, 445-6201-2

Manufacturer: TDK Corporation
Win Source Part Number: 884538-MEM2012S50R0T001
Series: MEM
Operating Temperature Range: -40°C ~ 85°C
Features: LC (T-Type) EMI Filter 3rd Order Low Pass 1 Channel - 100 mA 0805 (2012 Metric), 3 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 3 PC Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: MEM2012S50R0T-ND, MEM2012S50R0T, 445-6201-6, 445-6201-1, 445-6201-2

Buy Now Datasheet
FILTER LC(T) 50MHZ SMD - 769-MEM2012S50R0T001 - Utmel Electronic Limited
Hong Kong, China
FILTER LC(T) 50MHZ SMD
769-MEM2012S50R0T001
FILTER LC(T) 50MHZ SMD 769-MEM2012S50R0T001
FILTER LC(T) 50MHZ SMD

FILTER LC(T) 50MHZ SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Utmel Electronic Limited
Product Category RF Filters and Microwave Filters RF Filters and Microwave Filters
Product Number MEM2012S50R0T001 769-MEM2012S50R0T001
Product Name EMI/RFI Filters (LC, RC Networks) - MEM2012S50R0T001 FILTER LC(T) 50MHZ SMD
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2640250 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3300 to 5000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
2390 MHz Cavity Band Pass Filter - AB2390B1010 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2390 MHz
Bandwidth 20000 kHz
View Details
Ceramic Filters - 3157-HFCN-2275+CT-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 4725 MHz
View Details
2 suppliers