TDK Corporation EMI/RFI Filters (LC, RC Networks) - MEM2012F10R0 MEM2012F10R0

Description
Manufacturer: TDK Corporation Win Source Part Number: 926937-MEM2012F10R0 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel - 200 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9360-6, 445-9360-1, 445-9360-1-ND, 445-MEM2012F10R0CT, 445-9360-2, 445-MEM2012F10R0DKR, 445-9360-2-ND, MEM2012F10R0T, 445-MEM2012F10R0T001 DKR-ND, 445-MEM2012F10R0T001 TR-ND, 445-MEM2012F10R0T001 CT-ND, MEM2012F10R0T-ND, 445-9360-6-ND, 445-MEM2012F10R0TR, MEM2012F10R0T001
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 926937-MEM2012F10R0 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel - 200 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9360-6, 445-9360-1, 445-9360-1-ND, 445-MEM2012F10R0CT, 445-9360-2, 445-MEM2012F10R0DKR, 445-9360-2-ND, MEM2012F10R0T, 445-MEM2012F10R0T001 DKR-ND, 445-MEM2012F10R0T001 TR-ND, 445-MEM2012F10R0T001 CT-ND, MEM2012F10R0T-ND, 445-9360-6-ND, 445-MEM2012F10R0TR, MEM2012F10R0T001
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MEM2012F10R0
MEM2012F10R0
EMI/RFI Filters (LC, RC Networks) - MEM2012F10R0 MEM2012F10R0
Manufacturer: TDK Corporation Win Source Part Number: 926937-MEM2012F10R0 Series: MEM Operating Temperature Range: -40°C ~ 85°C Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel - 200 0805 (2012 Metric), 3 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 3 PC Pad Mounting: Surface Mount Part Status: Not For New Designs Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8548.90.0100 Other Part Number: 445-9360-6, 445-9360-1, 445-9360-1-ND, 445-MEM2012F10R0CT, 445-9360-2, 445-MEM2012F10R0DKR, 445-9360-2-ND, MEM2012F10R0T, 445-MEM2012F10R0T001 DKR-ND, 445-MEM2012F10R0T001 TR-ND, 445-MEM2012F10R0T001 CT-ND, MEM2012F10R0T-ND, 445-9360-6-ND, 445-MEM2012F10R0TR, MEM2012F10R0T001

Manufacturer: TDK Corporation
Win Source Part Number: 926937-MEM2012F10R0
Series: MEM
Operating Temperature Range: -40°C ~ 85°C
Features: LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel - 200 0805 (2012 Metric), 3 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 3 PC Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-9360-6, 445-9360-1, 445-9360-1-ND, 445-MEM2012F10R0CT, 445-9360-2, 445-MEM2012F10R0DKR, 445-9360-2-ND, MEM2012F10R0T, 445-MEM2012F10R0T001DKR-ND, 445-MEM2012F10R0T001TR-ND, 445-MEM2012F10R0T001CT-ND, MEM2012F10R0T-ND, 445-9360-6-ND, 445-MEM2012F10R0TR, MEM2012F10R0T001

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MEM2012F10R0
Product Name EMI/RFI Filters (LC, RC Networks) - MEM2012F10R0
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Stop Filter - UIYBSF165111A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1020 to 1100 MHz
View Details
925.2-960MHz SMA-Female Cavity Bandstop Filter Rated at 25 Watts (CW) - HRT-SF(942/34.8)-1585SB - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 80 to 4500 MHz
Insertion Loss 3 dB
View Details
Ceramic Filters - ECS-DCF-103 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B100JB5S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 10000 MHz
View Details