TDK U.S.A. Corporation EMI/RFI Filters (LC, RC Networks) MEM1608P25R0T001

Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet
Description
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - 445-MEM1608P25R0T001TR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-MEM1608P25R0T001TR-ND
EMI/RFI Filters (LC, RC Networks) 445-MEM1608P25R0T001TR-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 445-MEM1608P25R0T001DKR-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-MEM1608P25R0T001DKR-ND
EMI/RFI Filters (LC, RC Networks) 445-MEM1608P25R0T001DKR-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
EMI/RFI Filters (LC, RC Networks) - 445-MEM1608P25R0T001CT-ND - DigiKey
Thief River Falls, MN, United States
EMI/RFI Filters (LC, RC Networks)
445-MEM1608P25R0T001CT-ND
EMI/RFI Filters (LC, RC Networks) 445-MEM1608P25R0T001CT-ND
LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad

LC (Pi) EMI Filter 3rd Order Low Pass 1 Channel 100mA 0603 (1608 Metric), 3 PC Pad

Buy Now Datasheet
Filters - EMI/RFI Filters (LC, RC Networks) - MEM1608P25R0T001 - Win Source Electronics
Laguna Hills, CA, United States
Filters - EMI/RFI Filters (LC, RC Networks)
MEM1608P25R0T001
Filters - EMI/RFI Filters (LC, RC Networks) MEM1608P25R0T001
Win Source Part Number: 1369417-MEM1608P25R0 T001 Category: Filters - EMI/RFI Filters (LC, RC Networks) Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 32 pct. Type: Low Pass MSL Level: 1 (Unlimited) Mfr: TDK Corporation Series: MEM Package: Tape & Reel Product Status: Active Package / Case: 0603 (1608 Metric), 3 PC Pad Technology: LC (Pi) Mounting Type: Surface Mount HTSUS: 8548.00.0000 Voltage - Rated: 10V Applications: Data Lines for Mobile Devices Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm) REACH Status: REACH Unaffected ECCN: EAR99 Number of Channels: 1 Height: 0.028" (0.70mm) Current: 100 mA Attenuation Value: 20dB @ 70MHz ~ 2GHz Filter Order: 3rd Center / Cutoff Frequency: 25MHz (Cutoff) ESD Protection: No

Win Source Part Number: 1369417-MEM1608P25R0T001
Category: Filters - EMI/RFI Filters (LC, RC Networks)
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 32 pct.
Type: Low Pass
MSL Level: 1 (Unlimited)
Mfr: TDK Corporation
Series: MEM
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric), 3 PC Pad
Technology: LC (Pi)
Mounting Type: Surface Mount
HTSUS: 8548.00.0000
Voltage - Rated: 10V
Applications: Data Lines for Mobile Devices
Size / Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Number of Channels: 1
Height: 0.028" (0.70mm)
Current: 100 mA
Attenuation Value: 20dB @ 70MHz ~ 2GHz
Filter Order: 3rd
Center / Cutoff Frequency: 25MHz (Cutoff)
ESD Protection: No

Buy Now Datasheet
Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk - 49X9693 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk
49X9693
Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk 49X9693
FILTER, EMC, 0.1A, 10V, SMD; Capacitance:-; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

FILTER, EMC, 0.1A, 10V, SMD; Capacitance:-; Voltage Rating:10V; Filter Type:EMI, RFI; Current Rating:100mA; Filter Terminals:SMD; Inductance Min:-; Leakage Current Max:-; Product Range:-; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 445-MEM1608P25R0T001TR-ND MEM1608P25R0T001 49X9693
Product Name EMI/RFI Filters (LC, RC Networks) Filters - EMI/RFI Filters (LC, RC Networks) Filter, Emc, 0.1A, 10V, Smd; Capacitance Tdk
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

20-40A DIN Rail Redundancy Modules - DRM40 - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 10 to 30 volts
Rated Current 20 to 60 amps
View Details