Manufacturer: TDK Corporation
Win Source Part Number: 884515-MEA1608L101RT
Series: MEA
Operating Temperature Range: -40°C ~ 85°C
Features: LC EMI Filter 2nd Order Low Pass 4 Channel - 100 mA 0603 (1608 Metric), Array, 10 PC Pad
Package: 0603 (1608 Metric), Array, 10 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 445-6731-2, 445-6731-1, 445-6731-6
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | MEA1608L101RTA0G |
| Product Name | EMI/RFI Filters (LC, RC Networks) - MEA1608L101RTA0G |