TDK Corporation EMI/RFI Filters (LC, RC Networks) - MEA1210LC150T001 MEA1210LC150T001

Description
Manufacturer: TDK Corporation Win Source Part Number: 1075762-MEA1210LC150 T001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 6.3V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC Height: 0.024" (0.60mm) Current: 100mA Number of Channels: 2 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 240MHz (Cutoff) Values: C = 15pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C to 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 1075762-MEA1210LC150 T001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 6.3V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC Height: 0.024" (0.60mm) Current: 100mA Number of Channels: 2 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 240MHz (Cutoff) Values: C = 15pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C to 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MEA1210LC150T001
MEA1210LC150T001
EMI/RFI Filters (LC, RC Networks) - MEA1210LC150T001 MEA1210LC150T001
Manufacturer: TDK Corporation Win Source Part Number: 1075762-MEA1210LC150 T001 Packaging: Reel - TR Type: Low Pass Voltage Rating: 6.3V Applications: Data Lines for Mobile Devices Mounting: SMD (SMT) Technology: LC Height: 0.024" (0.60mm) Current: 100mA Number of Channels: 2 Attenuation Value: 20dB @ 800MHz to 3GHz Filter Order: 2nd Center / Cutoff Frequency: 240MHz (Cutoff) Values: C = 15pF ESD Protection: No Categories: Filters Temperature Range - Operating: -40°C to 85°C Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm) Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK Corporation
Win Source Part Number: 1075762-MEA1210LC150T001
Packaging: Reel - TR
Type: Low Pass
Voltage Rating: 6.3V
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: LC
Height: 0.024" (0.60mm)
Current: 100mA
Number of Channels: 2
Attenuation Value: 20dB @ 800MHz to 3GHz
Filter Order: 2nd
Center / Cutoff Frequency: 240MHz (Cutoff)
Values: C = 15pF
ESD Protection: No
Categories: Filters
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.047" L x 0.039" W (1.20mm x 1.00mm)
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MEA1210LC150T001
Product Name EMI/RFI Filters (LC, RC Networks) - MEA1210LC150T001
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B095MB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 9500 MHz
View Details
2 suppliers
542 MHz Cavity Band Pass Filter - AB542B1314 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 542 MHz
Bandwidth 52000 kHz
View Details
7 to 18GHz – High Pass Filter - UIYHPF2822A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 5900 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details