Manufacturer: TDK Corporation
Win Source Part Number: 1075626-MCZ1210AD900
Packaging: Reel - TR
Voltage Rating - DC: 5V
Current Rating (Max): 500mA
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.023" (0.60mm)
Number of Lines: 2
Impedance @ Frequency: 90 Ohm @ 100MHz
DC Resistance (DCR) (Max): 200 mOhm
Categories: Filters
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 0504 (1210 Metric), 4 Lead
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 500mA DCR 200mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 500mA DCR 200mOhm
2 Line Common Mode Choke Surface Mount 90 Ohms @ 100MHz 500mA DCR 200mOhm
CMC 500MA 2LN 90 OHM SMD Product overview: MCZ1210AD900T002 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 90 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 90 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-MCZ1210AD900T002
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1075626-MCZ1210AD900T002 | 445-5227-1-ND | 839-MCZ1210AD900T002 |
| Product Name | Common Mode Chokes - MCZ1210AD900T002 | Common Mode Chokes | SMD 500MA 90 OHM Inductor and Choke |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| DCR | 0.2000 ohms | 0.2000 ohms | |
| Rated DC Current | 500 milliamps | 500 milliamps | |
| Impedance | 90 ohms | 90 ohms |