TDK U.S.A. Corporation RF Antennas MBA-2060

Description
Biconical RF Antenna 20MHz ~ 600MHz SMA Male Bracket Mount
Description
Biconical RF Antenna 20MHz ~ 600MHz SMA Male Bracket Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - MBA-2060 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
MBA-2060
RF Antennas MBA-2060
Biconical RF Antenna 20MHz ~ 600MHz SMA Male Bracket Mount

Biconical RF Antenna 20MHz ~ 600MHz SMA Male Bracket Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number MBA-2060
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

Cellular / 5G MIMO & GNSS Antenna with Screw Mount -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
Loop Antenna - Model SAS-563B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-965-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; GSM, UMTS
Primary Frequency Range 850.0 to 2100.0 MHz
Technology Type Whip
View Details
2 suppliers