TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - MB1220 MB1220

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 925780-MB1220 Series: MB Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 20 A 250VAC - Two Stage Terminal Block Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.4100
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 925780-MB1220 Series: MB Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 20 A 250VAC - Two Stage Terminal Block Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.4100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - MB1220
MB1220
Power Line Filter Modules - MB1220 MB1220
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 925780-MB1220 Series: MB Operating Temperature Range: -25°C ~ 85°C Features: Single Phase EMC/EMI Line Filter 20 A 250VAC - Two Stage Terminal Block Package: Bulk Mounting: Chassis Mount Part Status: Obsolete Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8504.90.4100

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 925780-MB1220
Series: MB
Operating Temperature Range: -25°C ~ 85°C
Features: Single Phase EMC/EMI Line Filter 20 A 250VAC - Two Stage Terminal Block
Package: Bulk
Mounting: Chassis Mount
Part Status: Obsolete
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.90.4100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MB1220
Product Name Power Line Filter Modules - MB1220
Unlock Full Specs
to access all available technical data

Similar Products

WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Low Pass Filter - 5o2781320 - 5o.com
Specs
Filter Type Low Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 0.0 to 2600 MHz
View Details