MACOM's MASWCC0010 is a SP4T absorptive pHEMT switch with integral TTL driver. This device is in an MLP plastic surface mount package. This switch offers excellent broadband performance and repeatability from DC to 4 GHz, while maintaining low DC power dissipation. The MASWCC0010 is ideally suited for wireless infrastructure applications.
| Richardson RFPD | |
|---|---|
| Product Category | RF Switches |
| Product Number | MASWCC0010 |
| Product Name | RF and Microwave Switch |
| Package Type | CSP-2 |
| Frequency Range | 0.0 to 4000 MHz |
| Insertion Loss | 2.3 dB |