TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - MA1220 MA1220

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 1065462-MA1220 Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 1065462-MA1220 Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - MA1220
MA1220
Power Line Filter Modules - MA1220 MA1220
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 1065462-MA1220 Categories: Filters Status: Active Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Sufficient

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 1065462-MA1220
Categories: Filters
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MA1220
Product Name Power Line Filter Modules - MA1220
Unlock Full Specs
to access all available technical data

Similar Products

5200 MHz Cavity Band Pass Filter - AB5200B1276 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 100000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details
Ceramic Filters - 50-ECS-DCF-109DKR-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
High Pass Filter - 5o2832280 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 3000 to 18000 MHz
View Details