TDK-Lambda Corporation Power Supply, Switching; 50 W (Typ.); 85 to 625 VAC; 1.2 A (Typ.)/0.7 A (Typ.) LWT-50H-525

Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz
Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 50 W (Typ.); 85 to 625 VAC; 1.2 A (Typ.)/0.7 A (Typ.) - 70177784 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 50 W (Typ.); 85 to 625 VAC; 1.2 A (Typ.)/0.7 A (Typ.)
70177784
Power Supply, Switching; 50 W (Typ.); 85 to 625 VAC; 1.2 A (Typ.)/0.7 A (Typ.) 70177784
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies

  • Low profile
  • Isolated 2nd and 3rd outputs
  • Wattbox design on LWT
  • Low 26 mm Profile
  • Outputs 2 and 3 Isolated from Output 1
  • Universal Input; 85-265 VAC; 47-440 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177784
Product Name Power Supply, Switching; 50 W (Typ.); 85 to 625 VAC; 1.2 A (Typ.)/0.7 A (Typ.)
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial
Operating Temperature 0 C (32 F)
DC Output Voltage -5.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS250 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details