TDK-Lambda Americas Inc., High Power Division Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 12 V; -12 V LWT-30H-522

Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz
Description
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

Suppliers

Company
Product
Description
Supplier Links
Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 12 V; -12 V - 70177780 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 12 V; -12 V
70177780
Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 12 V; -12 V 70177780
0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies Low profile Isolated 2nd and 3rd outputs Wattbox design on LWT Low 26 mm Profile Outputs 2 and 3 Isolated from Output 1 Universal Input; 85-265 VAC; 47-440 Hz

0 to +60°C Operating Temperature, Low Profile Triple Output Power Supplies

  • Low profile
  • Isolated 2nd and 3rd outputs
  • Wattbox design on LWT
  • Low 26 mm Profile
  • Outputs 2 and 3 Isolated from Output 1
  • Universal Input; 85-265 VAC; 47-440 Hz
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Power Supplies
Product Number 70177780
Product Name Power Supply, Switching; 30 W (Typ.); 110 to 350 VDC; 16/32 A; 5 V; 12 V; -12 V
Type DC Power Supply
Technology Switching Power Supply
Applications Commercial
Operating Temperature 0 C (32 F)
DC Output Voltage -12.0 to 12.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Type 78.2A - Switch mode power supply - 782A12302402 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details