TDK-Lambda Europe GmbH 25W to 300W Medical AC-DC External Power Supplies DTM300PW-190D1

Description
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to output Isolation Class II Input Options Available Alternative Connectors and Cable Lengths Available Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Home Medical
Request a Quote Datasheet
Description
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to output Isolation Class II Input Options Available Alternative Connectors and Cable Lengths Available Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Home Medical
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
25W to 300W Medical AC-DC External Power Supplies - DTM300PW-190D1 - TDK-Lambda Europe GmbH
Achern, Germany
25W to 300W Medical AC-DC External Power Supplies
DTM300PW-190D1
25W to 300W Medical AC-DC External Power Supplies DTM300PW-190D1
The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications. Features ErP, CEC and EISA Compliant Models Wide Range AC Input Medical Certifications 2xMOPP Input to output Isolation Class II Input Options Available Alternative Connectors and Cable Lengths Available Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio Home Medical

The DTM medical external power supplies are housed in a rugged plastic case and are rated from 25 to 300W with output voltages from 5V to 54V. With off-load power draws as low as 75mW and high average efficiencies, the units are compliant to ErP Directives and the DoE Level V and VI standards. Class II operation (no ground wire) is available in 30W, 36W, 65W, 110W & 300W and is suitable for clinical and home healthcare applications.

Features

  • ErP, CEC and EISA Compliant Models
  • Wide Range AC Input
  • Medical Certifications
  • 2xMOPP Input to output Isolation
  • Class II Input Options Available
  • Alternative Connectors and Cable Lengths Available

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Home Medical
Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Europe GmbH
Product Category Power Supplies
Product Number DTM300PW-190D1
Product Name 25W to 300W Medical AC-DC External Power Supplies
Type DC Power Supply
Operating Temperature -30 to 60 C (-22 to 140 F)
Regulatory Compliance Certifi cations - IEC/ES/EN60601-1, EN60601-1-11, CE Mark (LVD, EMC and RoHS). Designed to meet IEC60335-1
DC Output Voltage 19.0 volts
DC Output Current 15.79 amps
Unlock Full Specs
to access all available technical data

Similar Products

120/960W DIN-Rail power supplies - DRB960-24-3-A7 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 40 amps
View Details
2 suppliers
1.5 - 30W DC-DC Converters - CCG6-24-15Dx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
300W - 400W Digital AC-DC power supplies - EFE300-24-CCMDS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
DC Output Voltage 12.0 to 24.0 volts
DC Output Current 0.2500 to 12.5 amps
View Details
1U Front End Power supply - FPS1000 24/PS - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details