SMPS, 5V / 12V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):14.7W; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed RoHS Compliant: No
| Newark, An Avnet Company | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 83F2572 |
| Product Name | Smps, 5V / 12V; Power Supply Approvals Tdk-Lambda |
| Number of Outputs | 2 # |