TDK U.S.A. Corporation SMD 2.2UH 2.8A 43 MOHM Inductor and Choke LTF5022T-2R2N2R8-D

Description
FIXED IND 2.2UH 2.8A 43 MOHM SMD Product overview: LTF5022T-2R2N2R8-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-2R2N2R8- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 2.2UH 2.8A 43 MOHM SMD Product overview: LTF5022T-2R2N2R8-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-2R2N2R8- D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.2UH 2.8A 43 MOHM Inductor and Choke - 71-LTF5022T-2R2N2R8-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 2.8A 43 MOHM Inductor and Choke
71-LTF5022T-2R2N2R8-D
SMD 2.2UH 2.8A 43 MOHM Inductor and Choke 71-LTF5022T-2R2N2R8-D
FIXED IND 2.2UH 2.8A 43 MOHM SMD Product overview: LTF5022T-2R2N2R8-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-2R2N2R8- D can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 2.8A 43 MOHM SMD Product overview: LTF5022T-2R2N2R8-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 2.8A, 43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 2.8A, 43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LTF5022T-2R2N2R8-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 445-16223-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16223-2-ND
Fixed Inductors 445-16223-2-ND
2.2µH Shielded Wirewound Inductor 2.8A 43mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16223-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16223-6-ND
Fixed Inductors 445-16223-6-ND
2.2µH Shielded Wirewound Inductor 2.8A 43mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 43mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 445-16223-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16223-1-ND
Fixed Inductors 445-16223-1-ND
2.2µH Shielded Wirewound Inductor 2.8A 43mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 2.8A 43mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LTF5022T-2R2N2R8-D
924449-LTF5022T-2R2N2R8-D
Fixed Inductors - LTF5022T-2R2N2R8-D 924449-LTF5022T-2R2N2R8-D
Manufacturer: TDK Corporation Win Source Part Number: 924449-LTF5022T-2R2N 2R8-D Series: LTF5022T Operating Temperature Range: -40°C ~ 105°C Features: Shielded Wirewound Inductor 43mOhm Max Nonstandard Package: Nonstandard Package: Reel - TR Mounting: Surface Mount Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-16223-6, LTF5022T-2R2N2R8-D-N D, 445-16223-1, 445-16223-2

Manufacturer: TDK Corporation
Win Source Part Number: 924449-LTF5022T-2R2N2R8-D
Series: LTF5022T
Operating Temperature Range: -40°C ~ 105°C
Features: Shielded Wirewound Inductor 43mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-16223-6, LTF5022T-2R2N2R8-D-ND, 445-16223-1, 445-16223-2

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LTF5022T-2R2N2R8-D 445-16223-2-ND 924449-LTF5022T-2R2N2R8-D
Product Name SMD 2.2UH 2.8A 43 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - LTF5022T-2R2N2R8-D
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Technology Drum Core, Wirewound Wirewound
Core Material Ferrite Ferrite; Drum Core, Wirewound
Inductance Range 2.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT-8111-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-2R2-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details