The LC1202-OEM series is a compact, water-cooled, high-voltage power supply designed for capacitor charging and continuous DC applications, offering output voltages from 1 kV to 30 kV and a maximum average power of 15 kW. This OEM variant features a blank front panel and includes a 25-pin D-sub remote control interface with 0-10 V analog programming, HV enable, and fault signals. It accepts 480 VAC three-phase input (suffix 3P480) with passive PFC (power factor 0.9), operates from +5 °C to +45 °C, and requires flowed water at up to 2 US GPM with a maximum inlet temperature of 35 °C. The unit has a standard rack-mount form factor measuring 19 in wide by 8.72 in high by 17 in deep and weighs 100 lb. It supports negative polarity output and includes protection against overvoltage, overcurrent, and overtemperature conditions.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | LC1202-OEM-15KV-NEG-3P480 |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Form Factor | Rack Mount |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | 5 to 45 C (41 to 113 F) |