The 152A series is a compact, air-cooled OEM high-voltage power supply designed for capacitor charging, with an average output power of 1.5 kJ/sec and a peak of 1.65 kJ/sec. It provides a fixed 4 kV output voltage, positive polarity only, and is rated for 230 VAC input. The unit features a patented parallel resonant inverter, remote control via a 15-pin D-sub connector, and meets UL60601-1 medical safety standards. It is enclosed in a 5.75 in (146 mm) wide by 5.56 in (141 mm) high by 14.2 in (361 mm) deep package, weighing 9 lb (4 kg), and operates at ambient temperatures from -20 to +45°C. Pulse-to-pulse repeatability is ±0.2% to 300 Hz, and efficiency exceeds 85% at full load. Output is via an MHV connector with RG58/U coaxial cable. Active PFC is an optional feature.
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | 152A-6KV-NEG |
| Product Name | High Voltage Power Supplies |
| Type | High Voltage |
| Technology | Switching Power Supply |
| Features | Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled |
| Operating Temperature | -20 to 45 C (-4 to 113 F) |
| Regulatory Compliance | IEC60601-1 EN60601-1 UL60601-1 |