The KMD15-1515 is a 15W dual-output AC-DC power supply for medical applications, designed for PCB mounting with a plastic resin fiberglass case (UL 94V-0). It provides ±15V outputs with a maximum current of 0.5A per rail, featuring ±2% output voltage accuracy, 1% load regulation, and 3% cross regulation. Input voltage range is 90-264VAC at 47-440Hz or 100-375VDC, with 4kVAC isolation between input and output. It operates from -25°C to 70°C with derating above 50°C, meets IEC/EN60601-1 and IEC/EN62368-1 safety standards, and conforms to EN55032 Class B conducted EMI. Dimensions are 64 × 46 × 24 mm, weight is 120 g, and it supports convection cooling with an MTBF of 200,000-400,000 hours and a 2-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Designed for medical and industrial applications that require robust, encapsulated, lightweight and compact power supplies, these sealed KM supplies resist dust, and humidity. The series is available in 15W and 40W power levels, with single, dual and triple output models covering the most common voltage combinations. The Class II double insulated construction allows the product to be operated without an earth ground connection.
Features
Applications for this product
AC/DC CONVERTER +/-15V 15W
POWER SUPPLY, AC-DC, MEDICAL, 2O/P, 15W; Power Supply Approvals:Medical; No. of Outputs:2 Output; Output Power Max:15W; Output Voltage - Output 1:15V; Output Current - Output 1:500mA; Output Voltage - Output 2:-15V; Width:45.466mm RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | KMD15-1515 | KMD15-1515 | KMD15-1515 | 66M7761 |
| Product Name | AC-DC Power Supplies | 15W - 40W AC-DC pcb mount medical power supply | Power Supplies - Board Mount - AC DC Converters | Power Supply, Ac-Dc, Medical, 2O/p, 15W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | DC Power Supply | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | ||
| Features | Single, Dual or Triple Output options Medical certifications Class II (no ground needed) | |||
| Operating Temperature | -25 to 70 C (-13 to 158 F) | 70 C (158 F) | -25 to ? C (-13 to ? F) |