FIXED IND 10UH 300MA 884MOHM SMD Product overview: KLZ2012MHR100HTD25 from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 300MA, 884MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 300MA, 884MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-KLZ2012MHR100HTD2
Win Source Part Number: 1350093-KLZ2012MHR10
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: KLZ-HR
Type: Multilayer
Features: Soft Termination
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
Inductance: 10 µH
Height - Seated (Max): 0.057" (1.45mm)
Standard Package: 2,000
Tolerance: ±20%
Ratings: AEC-Q200
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: 0805 (2012 Metric)
DC Resistance (DCR): 884mOhm Max
Supplier Device Package: 0805 (2012 Metric)
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 300 mA
Inductance Frequency - Test: 2 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: TDK Corporation
Current - Saturation (Isat): 200mA
10µH Shielded Multilayer Inductor 300mA 884mOhm Max 0805 (2012 Metric) Soft Termination
10µH Shielded Multilayer Inductor 300mA 884mOhm Max 0805 (2012 Metric) Soft Termination
10µH Shielded Multilayer Inductor 300mA 884mOhm Max 0805 (2012 Metric) Soft Termination
INDUCTOR, 10UH, MULTILAYER, 0.3A ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-KLZ2012MHR100HTD25 | 1350093-KLZ2012MHR100HTD25 | 445-174991-6-ND | 69AH0428 |
| Product Name | SMD 10UH 300MA 884MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | Inductor, 10Uh, Multilayer, 0.3A Rohs Compliant Tdk |
| Operating Temperature | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | ||
| Technology | Multilayer | Standard; Multilayer | Multilayer | Multilayer |
| Core Material | Ferrite | Ferrite | Ferrite | |
| Inductance Range | 10 microH | 10 microH |