TDK-Lambda Americas Inc., High Power Division Fixed Inductors KLZ1608MHR100WTD25

Description
10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination
Request a Quote Datasheet
Description
10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 445-174985-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174985-1-ND
Fixed Inductors 445-174985-1-ND
10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination

10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174985-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174985-2-ND
Fixed Inductors 445-174985-2-ND
10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination

10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination

Buy Now Datasheet
Fixed Inductors - 445-174985-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-174985-6-ND
Fixed Inductors 445-174985-6-ND
10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination

10µH Shielded Multilayer Inductor 250mA 1.365Ohm Max 0603 (1608 Metric) Soft Termination

Buy Now Datasheet
Inductor, Aec-Q200, 10Uh, 0.25A, 20%; Inductance Tdk - 22AC3774 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, 10Uh, 0.25A, 20%; Inductance Tdk
22AC3774
Inductor, Aec-Q200, 10Uh, 0.25A, 20%; Inductance Tdk 22AC3774
INDUCTOR, AEC-Q200, 10UH, 0.25A, 20%; Inductance:10µH; DC Resistance Max:1.365ohm; Self Resonant Frequency:-; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:KLZ-HR Series; Inductor Construction:- RoHS Compliant: Yes

INDUCTOR, AEC-Q200, 10UH, 0.25A, 20%; Inductance:10µH; DC Resistance Max:1.365ohm; Self Resonant Frequency:-; DC Current Rating:250mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:KLZ-HR Series; Inductor Construction:- RoHS Compliant: Yes

Supplier's Site Datasheet
Inductor, Aec-Q200, Shld, 10Uh, 0.25A Rohs Compliant Tdk - 81AH9054 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Aec-Q200, Shld, 10Uh, 0.25A Rohs Compliant Tdk
81AH9054
Inductor, Aec-Q200, Shld, 10Uh, 0.25A Rohs Compliant Tdk 81AH9054
INDUCTOR, AEC-Q200, SHLD, 10UH, 0.25A ROHS COMPLIANT: YES

INDUCTOR, AEC-Q200, SHLD, 10UH, 0.25A ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - KLZ1608MHR100WTD25 - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
KLZ1608MHR100WTD25
Fixed Inductors KLZ1608MHR100WTD25
FIXED IND 10UH 250MA 1.365OHM SM

FIXED IND 10UH 250MA 1.365OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 445-174985-1-ND 22AC3774 81AH9054 KLZ1608MHR100WTD25
Product Name Fixed Inductors Inductor, Aec-Q200, 10Uh, 0.25A, 20%; Inductance Tdk Inductor, Aec-Q200, Shld, 10Uh, 0.25A Rohs Compliant Tdk Fixed Inductors
Operating Temperature -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Multilayer Multilayer; Multilayer
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-2N5 016008C-2N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Encapsulated Toroidal Inductor - CMT908-V3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 8000 to ? microH
DCR 0.1200 ohms
View Details
3 suppliers
Common Mode Chokes - 486-3-143-903-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details