TDK-Lambda Americas Inc. Power Supply; 24 V; 27 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz JWS600-24

Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark
Description
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Suppliers

Company
Product
Description
Supplier Links
Power Supply; 24 V; 27 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz - 70177869 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply; 24 V; 27 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz
70177869
Power Supply; 24 V; 27 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz 70177869
Single Output Industrial Power Supplies VDE0160 approved 5 year warranty Power factor corrected Level B EMI No additional approval needed Lower cost of ownership Supports global use Assists system compliance Five Year Warranty Power Factor Corrected 200% Peak Power (JWS-P Models) Universal Input (85-265 VAC) UL508 Listed (/508 Models) UL 1950, CSA, EN60950 and CE Mark

Single Output Industrial Power Supplies

  • VDE0160 approved
  • 5 year warranty
  • Power factor corrected
  • Level B EMI
  • No additional approval needed
  • Lower cost of ownership
  • Supports global use
  • Assists system compliance
  • Five Year Warranty
  • Power Factor Corrected
  • 200% Peak Power (JWS-P Models)
  • Universal Input (85-265 VAC)
  • UL508 Listed (/508 Models)
  • UL 1950, CSA, EN60950 and CE Mark
Supplier's Site
Power Supply - 40096405 - Radwell International
Willingboro, NJ, United States
Power Supply
40096405
Power Supply 40096405
DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONVERTER, OPEN FRAME, ADJUSTABLE, FIXED, INPUT: 85-265 VAC, OUTPUT: 27 AMP / 24 VDC, 648 W. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, POWER SUPPLY, AC-DC CONVERTER, OPEN FRAME, ADJUSTABLE, FIXED, INPUT: 85-265 VAC, OUTPUT: 27 AMP / 24 VDC, 648 W. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Radwell International
Product Category Power Supplies Power Supplies
Product Number 70177869 40096405
Product Name Power Supply; 24 V; 27 A (Max.); 85-265VAC/120-330 VDC; 144 mV; 96 mV; 63 Hz Power Supply
Applications Commercial
Unlock Full Specs
to access all available technical data

Similar Products

DIN Rail Power Supply AC to DC 100-240V 480W 24V - 96PSD-A480W24-MS - Advantech
Specs
Type AC / DC Adapter
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
LN-Series - LN015NIP010 - IMI Life Science
IMI Life Science
Specs
Applications Analytical
DC Output Voltage 15000.0 volts
DC Output Current 2.50E-4 to 0.0050 amps
View Details
Battery Charger - 88321537 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
AC Output Voltage 115.0 volts
View Details