TDK-Lambda Americas Inc. 72-308W Quarter Brick DC-DC converters IQL48025A120V-009-R

Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72-308W Quarter Brick DC-DC converters - IQL48025A120V-009-R - TDK-Lambda Europe GmbH
Achern, Germany
72-308W Quarter Brick DC-DC converters
IQL48025A120V-009-R
72-308W Quarter Brick DC-DC converters IQL48025A120V-009-R
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio

The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models.

Features

  • Standard Quarter Brick Footprint
  • 36-75VDC Input
  • 2.5 to 28V Nominal Outputs
  • Through Hole Mounting
  • 1500VDC Basic Isolation
  • Baseplate cooling

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - IQL48025A120V-009-R
776941-IQL48025A120V-009-R
Power Supplies Board Mount DCDC Converters - IQL48025A120V-009-R 776941-IQL48025A120V-009-R
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 776941-IQL48025A120V -009-R Series: iQL Packaging: Bulk Type: Intermediate Bus Converter Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 118°C Features: Remote On/Off, OCP, OVP Package: 8-DIP Module, 1/4 Brick Applications: ITE (Commercial) Power (Watts): 300W Voltage - Isolation: 1.5kV (1500V) Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 93.5% Family Name: iQL48025A120V Categories: Power Supplies - Board Mount Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm) Input Voltage MIN: 36V Voltage Input MAX: 75V Current - Output (Maximum): 25A Alternative Parts (Cross-Reference): PQ60120QEA25NRS; PQ60120QEA25NRS-G; PQ60120QEA25NYS-G; PQ60120QEA25NKS; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 776941-IQL48025A120V-009-R
Series: iQL
Packaging: Bulk
Type: Intermediate Bus Converter
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 118°C
Features: Remote On/Off, OCP, OVP
Package: 8-DIP Module, 1/4 Brick
Applications: ITE (Commercial)
Power (Watts): 300W
Voltage - Isolation: 1.5kV (1500V)
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 93.5%
Family Name: iQL48025A120V
Categories: Power Supplies - Board Mount
Dimension: 2.28" L x 1.45" W x 0.52" H (57.9mm x 36.8mm x 13.2mm)
Input Voltage MIN: 36V
Voltage Input MAX: 75V
Current - Output (Maximum): 25A
Alternative Parts (Cross-Reference): PQ60120QEA25NRS; PQ60120QEA25NRS-G; PQ60120QEA25NYS-G; PQ60120QEA25NKS;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Supplies - Board Mount - DC DC Converters - IQL48025A120V-009-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQL48025A120V-009-R
Power Supplies - Board Mount - DC DC Converters IQL48025A120V-009-R
DC DC CONVERTER 12V 300W

DC DC CONVERTER 12V 300W

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IQL48025A120V-009-R 776941-IQL48025A120V-009-R IQL48025A120V-009-R
Product Name 72-308W Quarter Brick DC-DC converters Power Supplies Board Mount DCDC Converters - IQL48025A120V-009-R Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 118 C (-40 to 244 F) -40 to 118 C (-40 to 244 F)
DC Output Voltage 12.0 volts
DC Output Current 25 amps
DC Output Power 300 watts
Unlock Full Specs
to access all available technical data

Similar Products

AC DC Converters - QPS-45-48-ND - DigiKey
Qualtek Electronics Corp.
Specs
Type AC/DC Converter; 1
Form Factor Open Frame
Operating Temperature -10 to 60 C (14 to 140 F)
View Details
750Vdc Input, 500W Rugged DC-DC Converter for Railway and Other Heavy-duty Applications - HVI 500R-FX - ABSOPULSE Electronics Ltd.
Specs
Type DC-DC Converter; High Voltage
Technology Switching Power Supply
Applications Train, Mobile
View Details
PS1000-1 (UK Plug) Hardened IT Power Supply 1000W, 48V, 20.8A - PS1000-1-UK - OnLogic Inc.
Specs
Type DC Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
DC Output Voltage 48.0 volts
View Details
UDP6730 360W Basic DC Switching Power Supply 40V/30A - UDP6730 - Uni-Trend US
Specs
Type DC Power Supply
Technology Switching Power Supply
DC Output Voltage 40.0 volts
View Details