TDK-Lambda Americas Inc. 72-308W Quarter Brick DC-DC converters IQL48011A280V-009-R

Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet
Description
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
72-308W Quarter Brick DC-DC converters - IQL48011A280V-009-R - TDK-Lambda Europe GmbH
Achern, Germany
72-308W Quarter Brick DC-DC converters
IQL48011A280V-009-R
72-308W Quarter Brick DC-DC converters IQL48011A280V-009-R
The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models. Features Standard Quarter Brick Footprint 36-75VDC Input 2.5 to 28V Nominal Outputs Through Hole Mounting 1500VDC Basic Isolation Baseplate cooling Applications for this product Broadcast / Communications / Professional Audio

The fully regulated and adjustable iQL series has both 24V and 48V input models and output voltages of 2.5V to 28V. The iQL Series has been designed with confined space and demanding thermal environments in mind, as used in telecom, datacom, wireless and many industrial applications. A baseplate for conduction cooling or use with a heatsink is available on many models.

Features

  • Standard Quarter Brick Footprint
  • 36-75VDC Input
  • 2.5 to 28V Nominal Outputs
  • Through Hole Mounting
  • 1500VDC Basic Isolation
  • Baseplate cooling

Applications for this product

  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Dc-Dc Converter, 1 O/p, 28V, 11A; Output Power Max Tdk-Lambda - 47Y9927 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 1 O/p, 28V, 11A; Output Power Max Tdk-Lambda
47Y9927
Dc-Dc Converter, 1 O/p, 28V, 11A; Output Power Max Tdk-Lambda 47Y9927
DC-DC CONVERTER, 1 O/P, 28V, 11A; Output Power Max:308W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:11A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

DC-DC CONVERTER, 1 O/P, 28V, 11A; Output Power Max:308W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:11A; Output Voltage - Output 2:-; Output Current - Output 2:-; Width:36.8mm; Height:13.21mm RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - IQL48011A280V-009-R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
IQL48011A280V-009-R
Power Supplies - Board Mount - DC DC Converters IQL48011A280V-009-R
DC DC CONVERTER 28V 308W

DC DC CONVERTER 28V 308W

Supplier's Site

Technical Specifications

  TDK-Lambda Europe GmbH Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number IQL48011A280V-009-R 47Y9927 IQL48011A280V-009-R
Product Name 72-308W Quarter Brick DC-DC converters Dc-Dc Converter, 1 O/p, 28V, 11A; Output Power Max Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 115 C (-40 to 239 F)
DC Output Voltage 28.0 volts 28.0 volts
DC Output Current 11 amps 11 amps
DC Output Power 308 watts 308 watts
Unlock Full Specs
to access all available technical data

Similar Products

1.5 - 30W DC-DC Converters - CCG3-24-03Sx - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Form Factor Board Mount
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
1500W, Portable Battery Charger for Field Applications - BCP 1K5-PEL - ABSOPULSE Electronics Ltd.
Specs
Type DC Power Supply
Technology Switching Power Supply
Applications Field Applications
View Details
Power Supplies - 5000011494-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 10 amps
View Details