TDK U.S.A. Corporation Microphones ICS-40730

Description
25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet
Description
25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 1428-1141-1-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1141-1-ND
Microphones 1428-1141-1-ND
25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads

25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1141-2-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1141-2-ND
Microphones 1428-1141-2-ND
25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads

25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - 1428-1141-6-ND - DigiKey
Thief River Falls, MN, United States
Microphones
1428-1141-6-ND
Microphones 1428-1141-6-ND
25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads

25Hz ~ 20kHz Analog Microphone MEMS (Silicon) 1.5V ~ 3.63V Omnidirectional (-32dB @ 94dB SPL) Solder Pads

Buy Now Datasheet
Microphones - ICS-40730 - 920807-ICS-40730 - Win Source Electronics
Laguna Hills, CA, United States
Microphones - ICS-40730
920807-ICS-40730
Microphones - ICS-40730 920807-ICS-40730
Manufacturer: TDK InvenSense Win Source Part Number: 920807-ICS-40730 Series: ICS-40730 Features: Analog Microphone MEMS (Silicon) Omnidirectional (-32dB @ 94dB SPL) Solder Pads Package: Reel - TR Categories: Audio Products ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8518.10.8030 Other Part Number: 1428-1141-1, 1428-1141-2, 1428-1141-6, ICS-40730-ND

Manufacturer: TDK InvenSense
Win Source Part Number: 920807-ICS-40730
Series: ICS-40730
Features: Analog Microphone MEMS (Silicon) Omnidirectional (-32dB @ 94dB SPL) Solder Pads
Package: Reel - TR
Categories: Audio Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8518.10.8030
Other Part Number: 1428-1141-1, 1428-1141-2, 1428-1141-6, ICS-40730-ND

Buy Now Datasheet
Audio Products - Microphones - ICS-40730 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Audio Products - Microphones
ICS-40730
Audio Products - Microphones ICS-40730
MICROPHONE MEMS ANALOG NC -32DB

MICROPHONE MEMS ANALOG NC -32DB

Supplier's Site
Sheung Wan, Hong Kong
MEMS Microphones
ICS-40730
MEMS Microphones ICS-40730
MEMS Microphones Ultra-Low Noise Microphone with Differential Output

MEMS Microphones Ultra-Low Noise Microphone with Differential Output

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Audio Microphones Microphone Chips Audio Microphones Audio Microphones
Product Number 1428-1141-1-ND 920807-ICS-40730 ICS-40730 ICS-40730
Product Name Microphones Microphones - ICS-40730 Audio Products - Microphones MEMS Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM67D130AXTSA2DKR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.1181 inch (3 mm)
Sensitivity 15.85 mV/Pa (109273 mV/psi)
SN Ratio 67 dB
View Details
3 suppliers
Microphones - 287713 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 35.48 mV/Pa (244631 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMO-4530PN-47UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.1772 inch (4.5 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details