TDK-Lambda Americas Inc., High Power Division Dc-Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda I6A4W020A033V-005-R

Description
DC-DC CONVERTER, 3.3V TO 15V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet
Description
DC-DC CONVERTER, 3.3V TO 15V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc-Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda - 23AH2763 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda
23AH2763
Dc-Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda 23AH2763
DC-DC CONVERTER, 3.3V TO 15V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

DC-DC CONVERTER, 3.3V TO 15V, 20A; Power Supply Approvals:ITE; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 23AH2763
Product Name Dc-Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter
Regulatory Compliance RoHS Compliant
DC Output Voltage 3.3 to 15.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-480P-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 10 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4115B - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-12-M2 Open Power Supply - PS-12-M2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 12.0 volts
View Details