The i6A24014A033V-000-R is a 250 W non-isolated DC-DC buck converter designed to generate high-current output rails from a 9 to 40 V DC input. It features a 3.3 to 24 V adjustable output with a maximum current of 14 A and efficiency up to 98%. The device is packaged in a 1/16th brick format measuring 33.0 x 22.9 x 12.1 mm, with standard features including remote sense, positive logic remote On-Off, and overtemperature protection. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards and carries CE and UKCA marks. Operation is supported from -40 to 125 °C with convection or forced air cooling.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | i6A24014A033V-000-R |
| Product Name | DC-DC Converters |
| Type | DC-DC Converter |
| Technology | Switching Power Supply |
| Form Factor | Board Mount |
| Features | 75W in 1/16 brick size Step-down (Buck) converter Wide input & Wide output Negative output |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |