TDK-Lambda Americas Inc. DC-DC Converters CC3-0503SR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CC3-0503SR-E is a 3W isolated DC-DC converter from the CC-E series, operating from a 4.5 to 9V input and delivering a 3.3V single output with a maximum current of 0.8A. It features surface mount (R) packaging, an efficiency of 73% at nominal input, and operates within an ambient temperature range of -40 to 85°C. The converter has a five-sided metal case for reduced radiated noise, an input-to-output isolation of 500Vac, and supports remote on/off via negative logic. Output voltage tolerance is ±3%, with ripple and noise specified at 120mV (40mV typical). No minimum load is required, and overcurrent protection activates in hiccup mode above 105% load. The part meets IEC/UL/CSA/EN62368-1 safety standards and carries CE and UKCA markings.

Datasheet Summary
Powered by GS/AI

The CC3-0503SR-E is a 3W isolated DC-DC converter from the CC-E series, operating from a 4.5 to 9V input and delivering a 3.3V single output with a maximum current of 0.8A. It features surface mount (R) packaging, an efficiency of 73% at nominal input, and operates within an ambient temperature range of -40 to 85°C. The converter has a five-sided metal case for reduced radiated noise, an input-to-output isolation of 500Vac, and supports remote on/off via negative logic. Output voltage tolerance is ±3%, with ripple and noise specified at 120mV (40mV typical). No minimum load is required, and overcurrent protection activates in hiccup mode above 105% load. The part meets IEC/UL/CSA/EN62368-1 safety standards and carries CE and UKCA markings.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC3-0503SR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC3-0503SR-E
DC-DC Converters CC3-0503SR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
DC DC Converters - 445-2463-ND - DigiKey
Thief River Falls, MN, United States
DC DC Converters
445-2463-ND
DC DC Converters 445-2463-ND
Isolated Module DC DC Converter 1 Output 3.3V 800mA 4.5V - 9V Input

Isolated Module DC DC Converter 1 Output 3.3V 800mA 4.5V - 9V Input

Buy Now Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey
Product Category Power Supplies Power Supplies
Product Number CC3-0503SR-E 445-2463-ND
Product Name DC-DC Converters DC DC Converters
Type DC-DC Converter DC-DC Converter; 1
Technology Switching Power Supply
Form Factor Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-50kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203S-20kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-4KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
DC-DC Converters - CE-1005A-TP - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details