TDK-Lambda Americas Inc. High Voltage Power Supplies 402S-2KV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 402S series is a rack-mountable high-voltage power supply designed for capacitor charging and continuous DC applications, with a power rating of 4 kJ/sec or 4 kW. It provides output voltages from 0 to 2 kV with fixed positive polarity, operates from 400 VAC three-phase input, and features a compact 19-inch wide, 7-inch high, 17-inch deep air-cooled chassis weighing 65 lbs. The unit includes a power switch and status indicators on the front panel, passive PFC with a power factor of 0.85, efficiency exceeding 85%, and remote control via a 25-pin D-sub connector. It supports pulse-to-pulse repeatability of ±2% up to 1000 Hz and includes protection against arcs, overloads, overvoltage, and overtemperature. The HV output is delivered via a DS2124 coaxial cable with a proprietary connector for 2 kV models.

Datasheet Summary
Powered by GS/AI

The 402S series is a rack-mountable high-voltage power supply designed for capacitor charging and continuous DC applications, with a power rating of 4 kJ/sec or 4 kW. It provides output voltages from 0 to 2 kV with fixed positive polarity, operates from 400 VAC three-phase input, and features a compact 19-inch wide, 7-inch high, 17-inch deep air-cooled chassis weighing 65 lbs. The unit includes a power switch and status indicators on the front panel, passive PFC with a power factor of 0.85, efficiency exceeding 85%, and remote control via a 25-pin D-sub connector. It supports pulse-to-pulse repeatability of ±2% up to 1000 Hz and includes protection against arcs, overloads, overvoltage, and overtemperature. The HV output is delivered via a DS2124 coaxial cable with a proprietary connector for 2 kV models.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 402S-2KV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
402S-2KV-POS-3P400
High Voltage Power Supplies 402S-2KV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 402S-2KV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature -20 to 45 C (-4 to 113 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-30KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details
High Voltage Power Supplies - 203L-4kV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802-OEM-4KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details