The HWS50A-24 is a 50W single-output AC-DC industrial power supply with a 24V output, designed for industrial control equipment. It accepts a wide input range of 85 to 265Vac and meets IEC 62368-1, UL 508, and EN 62477-1 OVC III certifications. The unit features Class B conducted and radiated emissions without additional filtering, SEMI F47 compliance, and operates from -10°C to +70°C with linear derating to 20% load above 50°C. Mounting is via screw terminals, with dimensions of 31.5 x 82 x 120 mm (W x H x D) including the /A cover. It offers overvoltage protection at 30-34.8V, efficiency of 84%/87% at 115/230Vac, and a limited lifetime warranty in the Americas and EMEA regions. The /R suffix indicates optional remote on/off functionality.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS50A-24/RA |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 |