The HWS50A-24/R is a 50W single-output AC-DC industrial power supply in the HWS-A series, providing a 24V output with remote on/off functionality via the /R suffix. It accepts an input range of 85 to 265Vac, offers 84% efficiency at 115Vac and 87% at 230Vac, and meets Class B conducted and radiated EMI limits without external filtering. The unit is certified to IEC 62368-1, UL 508, and EN 62477-1 OVC III, and is SEMI F47 compliant. It features screw terminals, aluminum case, and measures 31.5 x 82 x 120 mm with a cover. Operating temperature ranges from -10°C to +70°C with linear derating from 50°C to 70°C, and it has a limited lifetime warranty in the Americas and EMEA regions. The product supports overcurrent protection with hiccup mode and overvoltage latching shutdown. No minimum load is required, and parallel operation is not supported.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
| TDK-Lambda Americas Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | HWS50A-24/R |
| Product Name | AC-DC Power Supplies |
| Type | DC Power Supply |
| Technology | Switching Power Supply |
| Features | Full function flagship model Limited Lifetime Warranty |
| Operating Temperature | -10 to 70 C (14 to 158 F) |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 |