TDK-Lambda Americas Inc. AC-DC Power Supplies CUS60M-18

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS60M-18 is a 60W single-output AC/DC power supply with a 18V output, designed for medical and ITE applications. It has a 2" x 3" footprint and measures 76.2 x 50.8 x 26.7 mm. Certified to IEC60601-1 3rd edition with 2 x MOPP isolation, it supports Class I and Class II installations and meets EN55011-B, EN55032-B, and FCC Class B EMI limits without external filtering. It operates from 85 to 264 VAC, with an input frequency of 47 to 63 Hz, and maintains an efficiency of 88% at 230 VAC. Units are convection-cooled and function between -20°C and +70°C, with derating above +50°C. It includes overcurrent and overvoltage protection, complies with EN61000-3-2 harmonics, and carries CE and UKCA markings. The product has a 3-year warranty and Telcordia SR-332 MTBF of 7,084,410 hours at full load and 230 VAC input.

Datasheet Summary
Powered by GS/AI

The CUS60M-18 is a 60W single-output AC/DC power supply with a 18V output, designed for medical and ITE applications. It has a 2" x 3" footprint and measures 76.2 x 50.8 x 26.7 mm. Certified to IEC60601-1 3rd edition with 2 x MOPP isolation, it supports Class I and Class II installations and meets EN55011-B, EN55032-B, and FCC Class B EMI limits without external filtering. It operates from 85 to 264 VAC, with an input frequency of 47 to 63 Hz, and maintains an efficiency of 88% at 230 VAC. Units are convection-cooled and function between -20°C and +70°C, with derating above +50°C. It includes overcurrent and overvoltage protection, complies with EN61000-3-2 harmonics, and carries CE and UKCA markings. The product has a 3-year warranty and Telcordia SR-332 MTBF of 7,084,410 hours at full load and 230 VAC input.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS60M-18 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS60M-18
AC-DC Power Supplies CUS60M-18
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
Single Output 30 - 60W Medical & ITE Power Supplies - CUS60M-18 - TDK-Lambda Europe GmbH
Achern, Germany
Single Output 30 - 60W Medical & ITE Power Supplies
CUS60M-18
Single Output 30 - 60W Medical & ITE Power Supplies CUS60M-18
CUS30M and CUS60M are single output 2” x 3” footprint AC/DC power supplies with outputs ranging from 5V to 48V and have IEC60601-1 3rd edition medical approval as well as IEC60950-1 and are compliant with EN60601-1-2:2015 Edition 4 immunity requirements. Rated at 30W and 60W, these compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. This flexibility allows the CUS30/60M to be used in a wide range of applications, including home healthcare, medical, dental, test and measurement, broadcast and industrial equipment. Features High Efficiency, up to 90% Compact 2” x 3” Footprint Convection Cooled Suitable for Class I and II Installations Medical Approval with 2 x MoPP Isolation Applications for this product General Purpose Industrial Medical / Clinical / Scientific Test & Measurement Broadcast / Communications / Professional Audio

CUS30M and CUS60M are single output 2” x 3” footprint AC/DC power supplies with outputs ranging from 5V to 48V and have IEC60601-1 3rd edition medical approval as well as IEC60950-1 and are compliant with EN60601-1-2:2015 Edition 4 immunity requirements. Rated at 30W and 60W, these compact products meet class B conducted and radiated EMI in either a Class I or Class II (double insulated) construction, without the need for external filtering. This flexibility allows the CUS30/60M to be used in a wide range of applications, including home healthcare, medical, dental, test and measurement, broadcast and industrial equipment.

Features

  • High Efficiency, up to 90%
  • Compact 2” x 3” Footprint
  • Convection Cooled
  • Suitable for Class I and II Installations
  • Medical Approval with 2 x MoPP Isolation

Applications for this product

  • General Purpose Industrial
  • Medical / Clinical / Scientific
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
Supplier's Site Datasheet
Power Supply, Medical, Ac-Dc, 18V 3.25A; Power Supply Approvals Tdk-Lambda - 33AC6175 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Medical, Ac-Dc, 18V 3.25A; Power Supply Approvals Tdk-Lambda
33AC6175
Power Supply, Medical, Ac-Dc, 18V 3.25A; Power Supply Approvals Tdk-Lambda 33AC6175
POWER SUPPLY, MEDICAL, AC-DC, 18V 3.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60.3W; Input Voltage VAC:85V AC to 265V AC; Input Voltage AC Min:85VRoHS Compliant: Yes

POWER SUPPLY, MEDICAL, AC-DC, 18V 3.25A; Power Supply Approvals:Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60.3W; Input Voltage VAC:85V AC to 265V AC; Input Voltage AC Min:85VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CUS60M-18 CUS60M-18 33AC6175
Product Name AC-DC Power Supplies Single Output 30 - 60W Medical & ITE Power Supplies Power Supply, Medical, Ac-Dc, 18V 3.25A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply DC Power Supply DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203L-40kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100ME-18/B - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 203S-15kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 152A-5KV-NEG - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details