The CSW65-54 is a 65W AC-DC power supply providing 54V output, designed for 90-305VAC input. It features a U-channel design with optional DIN rail mounting, and complies with IEC/EN/UL/CSA 62368-1 and DOE Efficiency Level VI, consuming less than 150mW at no load. Operating temperature ranges from -10°C to +70°C, with linear derating to 50% load above 50°C. Dimensions are 120.7 x 63.5 x 47.2mm for the /D variant. Output ripple and noise are 280mV peak-to-peak at 20MHz bandwidth. Overcurrent protection is 105-160% with auto-recovery; overvoltage protection trips at 59.4-64.8V. Input and output connections use 20A/300V terminal blocks. Meets EN55032-B and FCC Part 15 Class B EMI limits. Three-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 54V, 1.21A; No. of Outputs:1 Output; Power Supply Output Type:Fixed; Output Voltage - Output 1:54V; Output Current - Output 1:1.21A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Power Max:65W RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | CSW65-54 | 24AC6248 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 54V, 1.21A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Features | Cover and DIN rail mount options DoE efficiency level VI, ErP Tier 2 UL1310 Class 2 compliant | |
| Operating Temperature | -10 to 70 C (14 to 158 F) |