TDK-Lambda Americas Inc. High Voltage Power Supplies 203L-10kV-POS-3P400

Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Description
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 203L-10kV-POS-3P400 is a water-cooled, rack-mount high voltage power supply designed for capacitor charging and continuous DC operation, providing a fixed 10kV positive output with 3-phase 400VAC input. It delivers up to 20kJ/sec average charging power and 30kW continuous DC power. The unit features passive PFC with a power factor of 0.9, efficiency greater than 85%, and ±0.2% per hour stability after warmup. It is housed in a 19-inch wide, 12.25-inch tall, 22.5-inch deep enclosure weighing 220 lbs (100 kg), with a front panel including voltage and current displays, HV on/off buttons, and local control. Cooling requires 2 US GPM (7.6 L/min) water flow at 15-35°C inlet temperature. Remote control is available via a 25-pin D-sub connector, and it includes safety interlocks, overload protection, and short-circuit arc protection.

Datasheet Summary
Powered by GS/AI

The 203L-10kV-POS-3P400 is a water-cooled, rack-mount high voltage power supply designed for capacitor charging and continuous DC operation, providing a fixed 10kV positive output with 3-phase 400VAC input. It delivers up to 20kJ/sec average charging power and 30kW continuous DC power. The unit features passive PFC with a power factor of 0.9, efficiency greater than 85%, and ±0.2% per hour stability after warmup. It is housed in a 19-inch wide, 12.25-inch tall, 22.5-inch deep enclosure weighing 220 lbs (100 kg), with a front panel including voltage and current displays, HV on/off buttons, and local control. Cooling requires 2 US GPM (7.6 L/min) water flow at 15-35°C inlet temperature. Remote control is available via a 25-pin D-sub connector, and it includes safety interlocks, overload protection, and short-circuit arc protection.

Suppliers

Company
Product
Description
Supplier Links
High Voltage Power Supplies - 203L-10kV-POS-3P400 - TDK-Lambda Americas Inc.
National City, CA, United States
High Voltage Power Supplies
203L-10kV-POS-3P400
High Voltage Power Supplies 203L-10kV-POS-3P400
TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

TDK offers a broad range of TDK-Lambda brand high voltage programmable capacitor charging and AC-DC power supplies. Products include the ALE series constant current capacitor charging supplies that are specifically designed to repetitively charge capacitors in pulse discharge circuit such as modulators and pulse forming networks. The PHV/FLX series are designed as true programmable DC supplies that are more suitable in precise and accurate continuous DC applications.

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc.
Product Category Power Supplies
Product Number 203L-10kV-POS-3P400
Product Name High Voltage Power Supplies
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
Operating Temperature 0 to 55 C (32 to 131 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 802-OEM-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-2KV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 802L-15KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 102A-40KV-POS - TDK-Lambda Americas Inc.
Specs
Type High Voltage; Medical Power Supply
Technology Switching Power Supply
Features Power Factor Correction; 7U rack mount / bench top 400 or 480VAC 3ph input Optional current control Water cooled
View Details