The HQA2W085W280V-007-S is an 85 W isolated DC-DC converter in a flanged quarter-brick package, measuring 60.6 x 55.9 x 12.7 mm, designed for MIL-COTS applications with a 9 to 40 V input and a 28 V output at 3 A. It operates with a baseplate temperature range of -40 to 115°C, supports conduction cooling, and provides 2250 Vdc isolation. Efficiency is 88.5% at full load, with output voltage tolerance of ±4%, ripple and noise of 80 mVpp, and overvoltage protection at 35 V. It meets MIL-STD-461, MIL-STD-1275, MIL-STD-704, and RTCA/DO-160 Sec 16-18 when paired with FQA or FQB filters, and complies with IEC/UL/CSA/EN 62368-1 and 60950-1. The part includes remote sense and has a three-year warranty.
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Isolated Module DC DC Converter 1 Output 28V 3A 9V - 40V Input
DC-DC CONVERTER, 28V, 3A; Power Supply Approvals:ITE; Input Ratio:-; Output Power Max:85W; No. of Outputs:1 Output; Output Voltage - Output 1:28V; Output Current - Output 1:3A; Output Voltage - Output 2:-; Output Current - Output 2:-RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | HQA2W085W280V-007-S | 285-2654-ND | 69AC4381 |
| Product Name | DC-DC Converters | DC DC Converters | Dc-Dc Converter, 28V, 3A; Power Supply Approvals Tdk-Lambda |
| Type | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter |
| Technology | Switching Power Supply | ||
| Form Factor | Board Mount | Board Mount | |
| Features | 1/4 brick size Encapsulated for rugged environment Enhanced screen option | ||
| Operating Temperature | -40 to 115 C (-40 to 239 F) | -40 to 115 C (-40 to 239 F) |