TDK-Lambda Americas Inc. DC-DC Converters CC6-2412DR-E

Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet
Description
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CC6-2412DR-E - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CC6-2412DR-E
DC-DC Converters CC6-2412DR-E
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.

Supplier's Site Datasheet
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Tdk-Lambda - 05M7033 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Tdk-Lambda
05M7033
Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Tdk-Lambda 05M7033
DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

DC-DC CONVERTER, ISO POL, 2 O/P, 6W, 12V, -12V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:250mA; Output Voltage - Output 2:-12VRoHS Compliant: Yes

Supplier's Site
Power Supplies - Board Mount - DC DC Converters - CC6-2412DR-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Power Supplies - Board Mount - DC DC Converters
CC6-2412DR-E
Power Supplies - Board Mount - DC DC Converters CC6-2412DR-E
DC DC CNVRTR +/-12V TO +/-15V 6W

DC DC CNVRTR +/-12V TO +/-15V 6W

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Supplies Power Supplies Power Supplies
Product Number CC6-2412DR-E 05M7033 CC6-2412DR-E
Product Name DC-DC Converters Dc-Dc Converter, Iso Pol, 2 O/p, 6W, 12V, -12V; Power Supply Approvals Tdk-Lambda Power Supplies - Board Mount - DC DC Converters
Type DC-DC Converter DC-DC Converter DC-DC Converter
Technology Switching Power Supply Switching Power Supply
Form Factor Board Mount Board Mount
Features Ultra-compact metal shielded type Convection cooling Dual output models also available.
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CCG30-24-12D/P - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 402S-2KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC1R5-4812DF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers
High Voltage Power Supplies - 802L-5KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details