TDK-Lambda Americas Inc. DC-DC Converters CCG3-12-12DF

Description
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type
Request a Quote Datasheet
Description
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - CCG3-12-12DF - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
CCG3-12-12DF
DC-DC Converters CCG3-12-12DF
DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type

DC-DC Converters, PCB mount, Dual Output, Output: 3.12W, ±12V, Isolated type

Supplier's Site Datasheet
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda - 30AK8142 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda
30AK8142
Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda 30AK8142
DC-DC CONVERTER, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3.12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

DC-DC CONVERTER, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals:ITE; Input Ratio:4:1; Output Power Max:3.12W; No. of Outputs:2 Output; Output Voltage - Output 1:12V; Output Current - Output 1:130mA; Output Voltage - Output 2:-12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number CCG3-12-12DF 30AK8142
Product Name DC-DC Converters Dc-Dc Converter, 12V/-12V, 0.13A/-0.13A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
Regulatory Compliance IEC62368-1, CSA62368-1, EN62368-1, UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 303L-5kV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 203L-40kV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - DPX40-12T0512 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor DIN Rail
View Details
2 suppliers
DC-DC Converters - CCG3-24-15DR - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
3 suppliers