Skyworks Solutions, Inc. RF Receivers SE4150L-R

Description
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet
Description
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 863-1354-2-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
863-1354-2-ND
RF Receivers 863-1354-2-ND
SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)

SiGe RF Receiver GPS 1575.42MHz PCB, Surface Mount 24-QFN (4x4)

Buy Now Datasheet
RF Receivers - SE4150L-R - ODG (Origin Data Global)
Shenzhen, China
RF Receivers
SE4150L-R
RF Receivers SE4150L-R
RF RECEIVER GPS 1575.42MHZ 24QFN

RF RECEIVER GPS 1575.42MHZ 24QFN

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 863-1354-2-ND SE4150L-R
Product Name RF Receivers RF Receivers
Device Type Receiver
Technology GPS
Operating Frequency 1575 MHz
Bias Current 15 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - SI4622-A10-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 76 to 108 MHz
Package Type 48-VFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3120TR13DKR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6000 to 8000 MHz
Data Rate 6500 kbps
View Details
Monopulse Comparators RFM010124 - RFM010124 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 1000 to 12400 MHz
View Details