RF Directional Coupler General Purpose 3.4GHz ~ 5.95GHz 25.5 ± 1.5dB 3W 0402 (1005 Metric), 6 PC Pad
RF Directional Coupler General Purpose 3.4GHz ~ 5.95GHz 25.5 ± 1.5dB 3W 0402 (1005 Metric), 6 PC Pad
RF Directional Coupler General Purpose 3.4GHz ~ 5.95GHz 25.5 ± 1.5dB 3W 0402 (1005 Metric), 6 PC Pad
RF Directional Coupler General Purpose 3.4GHz ~ 5.95GHz 25.5 ± 1.5dB 3W 0402 (1005 Metric), 6 PC Pad
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | RF Couplers | RF Couplers |
| Product Number | 445-HHM2952A1CT-ND | HHM2952A1 |
| Product Name | RF Directional Coupler | RF Directional Coupler |
| RF Coupler Type | Uni-Directional | Uni-Directional |
| Package Type | 0402 (1005 Metric), 6 PC Pad | |
| Frequency Range | 3400.00 to 5950.00 MHz | 3400.00 to 5950.00 MHz |