Mini-Circuits RF Directional Coupler RDC-20-252-5WX+

Description
20 DB SMT DIR COUP, 30- 2500 MHZ
Request a Quote Datasheet
Description
20 DB SMT DIR COUP, 30- 2500 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Directional Coupler - 3157-RDC-20-252-5WX+TR-ND - DigiKey
Thief River Falls, MN, United States
RF Directional Coupler
3157-RDC-20-252-5WX+TR-ND
RF Directional Coupler 3157-RDC-20-252-5WX+TR-ND
20 DB SMT DIR COUP, 30- 2500 MHZ

20 DB SMT DIR COUP, 30- 2500 MHZ

Buy Now Datasheet
Shenzhen, China
RF and Wireless - RF Directional Coupler
RDC-20-252-5WX+
RF and Wireless - RF Directional Coupler RDC-20-252-5WX+
20 DB SMT DIR COUP, 30- 2500 MHZ

20 DB SMT DIR COUP, 30- 2500 MHZ

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Couplers RF Couplers
Product Number 3157-RDC-20-252-5WX+TR-ND RDC-20-252-5WX+
Product Name RF Directional Coupler RF and Wireless - RF Directional Coupler
RF Coupler Type Uni-Directional Uni-Directional
Unlock Full Specs
to access all available technical data

Similar Products

4 to 12.4GHz –Directional Coupler - UIYDCP4315C - UIY Inc.
Specs
Frequency Range 4000.00 to 12400.00 MHz
Power 20.00 watts
Coupling 10.00 to 30.00 dB
View Details
Signal Distribution: High Frequency Film Cards -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Package Type Surface Mount
Frequency Range 20000.00 MHz
Coupling 3.00 dB
View Details
50 ohms 90deg Hybrid Coupler SMA-Female Connectors From 1GHz to 6GHz Rated at 30 Watts - HRT-HC(1000/6000)-90S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Bi-Directional
Frequency Range 1000.00 to 6000.00 MHz
Power 30.00 watts
View Details