Rochester Electronics Interface - Drivers, Receivers, Transceivers 5443ADM

Description
DECIMAL DECODER/DRIVER, TTL
Datasheet
Description
DECIMAL DECODER/DRIVER, TTL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Drivers, Receivers, Transceivers - 5443ADM - Lingto Electronic Limited
Shenzhen, China
Interface - Drivers, Receivers, Transceivers
5443ADM
Interface - Drivers, Receivers, Transceivers 5443ADM
DECIMAL DECODER/DRIVER, TTL

DECIMAL DECODER/DRIVER, TTL

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 5443ADM
Product Name Interface - Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF8001-R2Q32-R-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
3 suppliers
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
Monopulse Comparators RFM100400 - RFM100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Telecom - SI3210-E-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details