Nordic Semiconductor ASA RF Transceiver ICs NRF7002-QFAA-R

Description
IC RF TXRX WIFI 48QFN
Request a Quote Datasheet
Description
IC RF TXRX WIFI 48QFN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF7002-QFAA-RDKR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF7002-QFAA-RDKR-ND
RF Transceiver ICs 4823-NRF7002-QFAA-RDKR-ND
IC RF TXRX WIFI 48QFN

IC RF TXRX WIFI 48QFN

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF7002-QFAA-RCT-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF7002-QFAA-RCT-ND
RF Transceiver ICs 4823-NRF7002-QFAA-RCT-ND
IC RF TXRX WIFI 48QFN

IC RF TXRX WIFI 48QFN

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF7002-QFAA-RTR-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
4823-NRF7002-QFAA-RTR-ND
RF Transceiver ICs 4823-NRF7002-QFAA-RTR-ND
IC RF TXRX WIFI 48QFN

IC RF TXRX WIFI 48QFN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 4823-NRF7002-QFAA-RDKR-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 to 5000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LU1P-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
GPS Antennas - 2024076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Receivers - SI4763-A10-GM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Operating Frequency 0.5200 to 108 MHz
Bias Current 130 mA
View Details