TDK Corporation Balun - HHM17139B2 HHM17139B2

Description
Manufacturer: TDK Corporation Win Source Part Number: 753487-HHM17139B2 Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.6GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 178° Categories: RF/IF and RFID Manufacturer Package: 0603 (1608 Metric), 6 PC Pad Insertion Loss (Maximum): 0.4dB Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TDK Corporation Win Source Part Number: 753487-HHM17139B2 Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.6GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 178° Categories: RF/IF and RFID Manufacturer Package: 0603 (1608 Metric), 6 PC Pad Insertion Loss (Maximum): 0.4dB Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Balun - HHM17139B2 - 753487-HHM17139B2 - Win Source Electronics
Laguna Hills, CA, United States
Balun - HHM17139B2
753487-HHM17139B2
Balun - HHM17139B2 753487-HHM17139B2
Manufacturer: TDK Corporation Win Source Part Number: 753487-HHM17139B2 Packaging: Reel Mounting Style: SMT Frequency Range: 2.4GHz ~ 2.6GHz Impedance - Unbalanced/Balanced: 50 / 50Ohm Phase Difference: 178° Categories: RF/IF and RFID Manufacturer Package: 0603 (1608 Metric), 6 PC Pad Insertion Loss (Maximum): 0.4dB Popularity: Low Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited)

Manufacturer: TDK Corporation
Win Source Part Number: 753487-HHM17139B2
Packaging: Reel
Mounting Style: SMT
Frequency Range: 2.4GHz ~ 2.6GHz
Impedance - Unbalanced/Balanced: 50 / 50Ohm
Phase Difference: 178°
Categories: RF/IF and RFID
Manufacturer Package: 0603 (1608 Metric), 6 PC Pad
Insertion Loss (Maximum): 0.4dB
Popularity: Low
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 753487-HHM17139B2
Product Name Balun - HHM17139B2
Frequency 2.40E9 to 2.60E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

4308RV Series High Temperature RFID Transponder Coils - 4308RV-905 4308RV-905XJLD , 4308RV-905XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - CTC4096-MM410 - LEGIC Identsystems
Specs
Memory 8016 to 23872 bits
Reading Speed 424 kbps
Detection Range 10.00 to 70.00 cm (3.94 to 27.56 inch)
View Details