Manufacturer: TDK Corporation
Win Source Part Number: 873548-HHM17139B1
Series: HHM
Features: RF Balun 2.4GHz ~ 2.5GHz 50 / 50Ohm 0603 (1608 Metric), 6 PC Pad
Package: 0603 (1608 Metric), 6 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: RF/IF and RFID
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Other Part Number: 445-172633-6, 445-172633-2, 445-172633-1
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 873548-HHM17139B1 |
| Product Name | Balun - HHM17139B1 |