TDK Corporation RF/IF and RFID - Balun HHM15112A1

Description
Win Source Part Number: 1123563-HHM15112A1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 900MHz ~ 2.2GHz Impedance - Unbalanced/Balanced: 75 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.1dB Return Loss (Min): 10dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175630-6,445-175 630-2,445-175630-1
Request a Quote Datasheet
Description
Win Source Part Number: 1123563-HHM15112A1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 900MHz ~ 2.2GHz Impedance - Unbalanced/Balanced: 75 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.1dB Return Loss (Min): 10dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175630-6,445-175 630-2,445-175630-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - Balun - 1123563-HHM15112A1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - Balun
1123563-HHM15112A1
RF/IF and RFID - Balun 1123563-HHM15112A1
Win Source Part Number: 1123563-HHM15112A1 Category: RF/IF and RFID>Balun Series: HHM Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Frequency Range: 900MHz ~ 2.2GHz Impedance - Unbalanced/Balanced: 75 / 100Ohm Phase Difference: 180° ±15° Insertion Loss (Max): 1.1dB Return Loss (Min): 10dB Package / Case: 0805 (2012 Metric), 6 PC Pad ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.31.2000 Mfr: TDK Corporation Other Names: 445-175630-6,445-175 630-2,445-175630-1

Win Source Part Number: 1123563-HHM15112A1
Category: RF/IF and RFID>Balun
Series: HHM
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Frequency Range: 900MHz ~ 2.2GHz
Impedance - Unbalanced/Balanced: 75 / 100Ohm
Phase Difference: 180° ±15°
Insertion Loss (Max): 1.1dB
Return Loss (Min): 10dB
Package / Case: 0805 (2012 Metric), 6 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.2000
Mfr: TDK Corporation
Other Names: 445-175630-6,445-175630-2,445-175630-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1123563-HHM15112A1
Product Name RF/IF and RFID - Balun
Frequency 9.00E8 to 2.20E9 Hz
Unlock Full Specs
to access all available technical data

Similar Products

5315TC Series RFID Transponder Coils for Harsh Environments - 5315TC-715 5315TC-715XGLD - Coilcraft, Inc.
Specs
RFID Product Tag / Transponder
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC4096-MP312 - LEGIC Identsystems
Specs
Frequency 13.56 Hz
Memory 26624 to 32768 bits
Reading Speed 3392 kbps
View Details