The Ferrite Bead, part number 89R2348, features a DC resistance of 0.3 ohms and a maximum DC current rating of 400 mA. It is designed in a 1210 case style, which corresponds to 3.2 mm x 2.5 mm dimensions. This component is part of the HF70ACB series and is suitable for general signal line applications, including noise reduction in devices such as digital still cameras, digital video cameras, personal computers, televisions, printers, gaming machines, and industrial equipment. The product is RoHS compliant and halogen-free, making it suitable for environmentally conscious designs. The ferrite bead is packaged in full reels, with a typical impedance of 52 ohms and an impedance tolerance of ±25%. It is important to adhere to specified storage conditions and soldering guidelines to ensure optimal performance and longevity.
52 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1210 (3225 Metric) 400mA 300mOhm
FERRITE BEAD 52 OHM 1210 1LN Product overview: HF70ACB322513-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 52 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 52 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF70ACB322513-T can be used for catalog matching and distributor lookup.
FERRITE BEAD, 0.3OHM, 400MA, 1210, FULL REEL; Ferrite Case Style:1210 [3225 Metric]; Impedance:52ohm; DC Current Rating:400mA; Product Range:HF70ACB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
FERRITE BEAD, 0.3OHM, 400MA, 1210; Ferrite Case Style:1210 [3225 Metric]; Impedance:52ohm; DC Current Rating:400mA; Product Range:HF70ACB Series; DC Resistance Max:0.3ohm; Impedance Tolerance:± 25%; Product Length:3.2mm RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Ferrite Beads | Inductors, Coils, and Chokes | Ferrite Beads |
| Product Number | 445-6182-2-ND | 841-HF70ACB322513-T | 89R2348 |
| Product Name | Ferrite Beads and Chips | 52 OHM Inductor and Choke | Ferrite Bead, 0.3Ohm, 400Ma, 1210, Full Reel; Ferrite Case Style Tdk |
| DCR | 0.3000 ohms | 0.3000 ohms | |
| Rated DC Current | 400 milliamps | 400 milliamps | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Packing Method | Tape Reel | Tape & Reel (TR) | |
| Mounting Option | Surface Mount |