TDK-Lambda Americas Inc., High Power Division Ferrite Beads and Chips HF50ACB453215-T

Description
125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm
Request a Quote Datasheet
Description
125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ferrite Beads and Chips - 445-6172-6-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6172-6-ND
Ferrite Beads and Chips 445-6172-6-ND
125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm

125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6172-2-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6172-2-ND
Ferrite Beads and Chips 445-6172-2-ND
125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm

125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm

Buy Now Datasheet
Ferrite Beads and Chips - 445-6172-1-ND - DigiKey
Thief River Falls, MN, United States
Ferrite Beads and Chips
445-6172-1-ND
Ferrite Beads and Chips 445-6172-1-ND
125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm

125 Ohms @ 100MHz 1 Signal Line Ferrite Bead 1812 (4532 Metric) 300mA 400mOhm

Buy Now Datasheet
125 OHM Inductor and Choke - 841-HF50ACB453215-T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125 OHM Inductor and Choke
841-HF50ACB453215-T
125 OHM Inductor and Choke 841-HF50ACB453215-T
FERRITE BEAD 125 OHM 1812 1LN Product overview: HF50ACB453215-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF50ACB453215-T can be used for catalog matching and distributor lookup.

FERRITE BEAD 125 OHM 1812 1LN Product overview: HF50ACB453215-T from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 125 OHM, Inductor and Choke, Ferrite Beads and Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 841-HF50ACB453215-T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Ferrite Bead, 0.4Ohm, 300Ma, 1812; Ferrite Case Style Tdk - 05X0422 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.4Ohm, 300Ma, 1812; Ferrite Case Style Tdk
05X0422
Ferrite Bead, 0.4Ohm, 300Ma, 1812; Ferrite Case Style Tdk 05X0422
FERRITE BEAD, 0.4OHM, 300MA, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:125ohm; DC Current Rating:300mA; Product Range:HF50ACB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.4OHM, 300MA, 1812; Ferrite Case Style:1812 [4532 Metric]; Impedance:125ohm; DC Current Rating:300mA; Product Range:HF50ACB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Ferrite Bead, 0.4Ohm, 300Ma, 1812, Full Reel; Ferrite Case Style Tdk - 89R2338 - Newark, An Avnet Company
Chicago, IL, United States
Ferrite Bead, 0.4Ohm, 300Ma, 1812, Full Reel; Ferrite Case Style Tdk
89R2338
Ferrite Bead, 0.4Ohm, 300Ma, 1812, Full Reel; Ferrite Case Style Tdk 89R2338
FERRITE BEAD, 0.4OHM, 300MA, 1812, FULL REEL; Ferrite Case Style:1812 [4532 Metric]; Impedance:125ohm; DC Current Rating:300mA; Product Range:HF50ACB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

FERRITE BEAD, 0.4OHM, 300MA, 1812, FULL REEL; Ferrite Case Style:1812 [4532 Metric]; Impedance:125ohm; DC Current Rating:300mA; Product Range:HF50ACB Series; DC Resistance Max:0.4ohm; Impedance Tolerance:± 25%; Product Length:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Ferrite Beads Inductors, Coils, and Chokes Ferrite Beads
Product Number 445-6172-6-ND 841-HF50ACB453215-T 05X0422
Product Name Ferrite Beads and Chips 125 OHM Inductor and Choke Ferrite Bead, 0.4Ohm, 300Ma, 1812; Ferrite Case Style Tdk
DCR 0.4000 ohms 0.4000 ohms
Rated DC Current 300 milliamps 300 milliamps
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Packing Method Tape Reel Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Specs
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
View Details
Fixed Inductors - 1674-CL0402-J332SAL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details