Triad Magnetics Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole FIT44-1 (BOXED)

Description
2.8 A to 9.7 A s, Switchmode⁄High Frequency Toroidal Inductors TRIAD toroidal filter inductors from Triad Magnetics are specially designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution for use in differential mode applications or as an output filter inductor. Nominal Inductance Values Are Typically 10% Higher Than Minimum Rating Biased Inductance Measured at Rated DC Amps Operation at Rated Current Yields @ 40°C Rise Over 20°C Ambient Made in China
Description
2.8 A to 9.7 A s, Switchmode⁄High Frequency Toroidal Inductors TRIAD toroidal filter inductors from Triad Magnetics are specially designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution for use in differential mode applications or as an output filter inductor. Nominal Inductance Values Are Typically 10% Higher Than Minimum Rating Biased Inductance Measured at Rated DC Amps Operation at Rated Current Yields @ 40°C Rise Over 20°C Ambient Made in China

Suppliers

Company
Product
Description
Supplier Links
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole - 70218509 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole
70218509
Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole 70218509
2.8 A to 9.7 A s, Switchmode⁄High Frequency Toroidal Inductors TRIAD toroidal filter inductors from Triad Magnetics are specially designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution for use in differential mode applications or as an output filter inductor. Nominal Inductance Values Are Typically 10% Higher Than Minimum Rating Biased Inductance Measured at Rated DC Amps Operation at Rated Current Yields @ 40°C Rise Over 20°C Ambient Made in China

2.8 A to 9.7 A s, Switchmode⁄High Frequency Toroidal Inductors
TRIAD toroidal filter inductors from Triad Magnetics are specially designed to minimize transients. These devices store energy, and therefore, condition the output signal by leveling out the current waveform providing a more stable current supply. Generally used in high frequency circuits, our standardized design provides an economical solution for use in differential mode applications or as an output filter inductor.

  • Nominal Inductance Values Are Typically 10% Higher Than Minimum Rating
  • Biased Inductance Measured at Rated DC Amps
  • Operation at Rated Current Yields @ 40°C Rise Over 20°C Ambient
  • Made in China
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes
Product Number 70218509
Product Name Inductor, Toroidal;High Frequency;Ind 18.85uH;Tol +/-10%;Cur 2.8A;Thru-Hole
Mounting Option Surface Mount Technology
Application High Frequency
DCR 0.0448 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J822JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 1-2176783-1 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 15 microH
View Details
Automotive 0.019uH 250MHz 0.48A Inductor and Choke - 71-0402CS-19NXJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0190 microH
Inductance Tolerance 5 (+/- %)
View Details