TDK U.S.A. Corporation RF Antennas HBA-2030

Description
160MHz Biconical RF Antenna 20MHz ~ 300MHz 7/16 Female Bracket Mount
Datasheet
Description
160MHz Biconical RF Antenna 20MHz ~ 300MHz 7/16 Female Bracket Mount
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - HBA-2030 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
HBA-2030
RF Antennas HBA-2030
160MHz Biconical RF Antenna 20MHz ~ 300MHz 7/16 Female Bracket Mount

160MHz Biconical RF Antenna 20MHz ~ 300MHz 7/16 Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number HBA-2030
Product Name RF Antennas
Technology Type Biconical or Discone; Biconical
Unlock Full Specs
to access all available technical data

Similar Products

Antenna LTE450, Terminal SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Log Periodic Antenna - Model SAS-512F- 7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers